EN
  • EN
  • DE

MAX4940ACTN

Part No MAX4940ACTN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704326-MAX4940ACTN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4940ACTN CAD Model

Description

The MAX4940ACTN is a state-of-the-art, high-speed, quad, single-pole single-throw (SPST) analog switch from Maxim Integrated designed to deliver exceptional performance in integrated circuits. This device is ideally suited for applications requiring fast switching speeds and low on-resistance, making it an excellent choice for communication systems, data acquisition, and audio/video signal routing.

Key Features

  • High-Speed Switching: The MAX4940ACTN boasts rapid turn-on and turn-off times, ensuring efficient signal routing with minimal delay.
  • Low On-Resistance: With its low on-resistance, this analog switch provides high signal integrity with minimal insertion loss, which is critical for maintaining the quality of the signal path.
  • Quad SPST Configuration: The device contains four independently controllable SPST switches, offering flexibility and the ability to control multiple signal paths within a single package.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with a wide array of signal levels.
  • ESD Protection: The MAX4940ACTN includes built-in electrostatic discharge (ESD) protection, enhancing the robustness of the device in harsh electrical environments.

Applications

The versatility of the MAX4940ACTN makes it suitable for a diverse range of applications, including but not limited to:

  • Communication systems
  • Data acquisition systems
  • Audio and video signal routing
  • Test and measurement equipment
  • Medical diagnostic equipment

Product Specifications

The MAX4940ACTN is offered in a compact TQFN package, providing a space-saving solution for densely packed circuit boards. Its operational temperature range ensures reliability under varying environmental conditions, making it a robust choice for industrial and commercial applications.

For designers and engineers looking for a high-performance analog switch, the MAX4940ACTN from Maxim Integrated represents a combination of speed, efficiency, and reliability, meeting the demands of today's sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.7657 $101.5314
3+ $41.6539 $124.9617
5+ $40.3522 $201.7610
6+ $39.0506 $234.3036
8+ $37.7489 $301.9912
11+ $33.8438 $372.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess