EN
  • EN
  • DE

MAX4928BETN+

Part No MAX4928BETN+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO PASSIVE SWITCHES 56TQFN / Video Switch IC Analog Voltage 56-TQFN (11x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Series PCI Express® (PCIe)
Package Tray
Product Status Active
Function Switch
Applications Consumer Video
Control Interface Analog Voltage
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (11x5)
Base Product Number MAX4928
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212452-MAX4928BETN+
Ultra Librarian 3D Model Ultra Librarian MAX4928BETN+ CAD Model

Description

Maxim Integrated MAX4928BETN+ Product Overview

The MAX4928BETN+ is a high-performance, low-power HDMI/DVI low-frequency passive switch from Maxim Integrated. This device is specifically designed to handle the switching requirements for HDMI (High-Definition Multimedia Interface) and DVI (Digital Visual Interface) signals. The MAX4928BETN+ is an ideal solution for applications that require the routing of high-speed digital video and audio signals, providing a reliable and efficient way to manage multiple input and output connections.

Key Features

  • High Bandwidth: Supports HDMI 1.3 specification, offering a high bandwidth interface that is capable of transmitting uncompressed digital video and audio signals.
  • Signal Integrity: The switch is designed to maintain signal integrity, ensuring high-quality video and audio transmission without degradation.
  • Low On-Capacitance (CON): Features low on-capacitance, which minimizes signal attenuation and preserves the integrity of high-speed signals.
  • Low Crosstalk: The device's design minimizes crosstalk between channels, which is critical for maintaining the quality of digital signals.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static damage, enhancing its durability and reliability.
  • Small Form Factor: Available in a compact, 56-pin TQFN package, making it suitable for use in space-constrained applications.

Applications

  • Digital TVs and Set-Top Boxes
  • Desktop and Laptop Computers
  • Video Game Consoles
  • Home Theater Systems
  • Professional Video Equipment

The MAX4928BETN+ is designed to facilitate the design and implementation of systems that require multiple HDMI/DVI inputs and outputs. With its high-performance capabilities, the MAX4928BETN+ ensures that digital video and audio signals are switched with the highest level of quality and reliability. Whether for consumer electronics or professional video equipment, the MAX4928BETN+ from Maxim Integrated is an excellent choice for designers looking to enhance their multimedia systems.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess