EN
  • EN
  • DE
  • IT

MAX491MJD/883

Part No MAX491MJD/883
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704321-MAX491MJD/883
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX491MJD/883 CAD Model

Description

Product Overview: MAX491MJD/883 from Maxim Integrated

The MAX491MJD/883 is a high-performance transceiver module from Maxim Integrated, designed for RS-485 and RS-422 communications in challenging environments. This device is particularly suitable for applications that require extended temperature ranges and high reliability, such as military, aerospace, and industrial control systems.

Key Features

  • Compatibility: The MAX491MJD/883 is fully compliant with the RS-485 and RS-422 standards, ensuring compatibility with a wide range of networked devices and systems.
  • Temperature Range: Engineered to operate over a military temperature range, this transceiver can withstand extreme conditions, from -55°C to +125°C.
  • Electrical Specifications: It boasts a low quiescent current of 300µA and features a 2.5Mbps data rate, making it ideal for both low-power and high-speed applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, which helps to maintain system integrity.
  • Pin Compatibility: It is pin-compatible with the industry-standard MAX491, which allows for easy integration or upgrades to existing systems without significant redesign.
  • Half-Duplex Operation: The device supports half-duplex communication, enabling bidirectional communication on a single pair of wires.

Robust Design

The MAX491MJD/883 features thermal shutdown and current-limiting protection mechanisms that safeguard the device against excessive power dissipation and bus contention scenarios. Additionally, its ESD protection exceeds 2000V, providing robust resistance against electrostatic discharges.

Package and Quality

Encased in a reliable 14-pin ceramic DIP (CDIP) package, the MAX491MJD/883 meets the stringent quality standards required for military-grade components. The device is also compliant with the MIL-STD-883 standard, which specifies the method of environmental and mechanical testing for microelectronic devices suitable for use within military and aerospace electronic systems.

Applications

With its rugged design and advanced features, the MAX491MJD/883 is an excellent choice for communication in satellites, avionics, naval systems, armored vehicles, and any other systems that demand high reliability under harsh conditions.

Maxim Integrated's commitment to quality and performance makes the MAX491MJD/883 a trusted component for critical communication applications where failure is not an option.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess