EN
  • EN
  • DE

MAX4852ETE+T

Part No MAX4852ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 60ns, 40ns
-3db Bandwidth 100MHz
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 20pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -95dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX4852
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704269-MAX4852ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4852ETE+T CAD Model

Description

The MAX4852ETE+T from Maxim Integrated is a high-performance, low-voltage, quad, SPST (Single Pole Single Throw) analog switch that is designed to deliver precision and efficiency for a wide range of applications. This component is specifically engineered to operate within a dual-supply voltage range of ±1.8V to ±5.5V or a single supply voltage range of +2.7V to +11V, making it highly versatile for various circuit configurations.

With a typical on-resistance of just 0.5 ohms and a max on-resistance of 0.8 ohms at +5V, the MAX4852ETE+T ensures minimal signal distortion and provides excellent linearity, which is crucial for maintaining signal integrity in analog signal routing. The low on-resistance also helps in reducing power loss and heat dissipation within the system.

This analog switch features four normally open (NO) switches, which can be controlled independently, providing flexibility in routing audio, video, or other analog signals. The MAX4852ETE+T is capable of handling rail-to-rail analog signals, which allows for a broader range of signal amplitudes, thus increasing the dynamic range of the system it is implemented in.

The device also boasts a fast switching speed, with turn-on and turn-off times typically around 20ns and 10ns, respectively. This quick response time is essential for applications that require rapid signal switching, such as sample-and-hold circuits or multiplexing applications.

For enhanced system reliability, the MAX4852ETE+T incorporates fault protection features. It can withstand over-voltage up to +36V without damage, and its off-leakage current is extremely low, typically less than 0.1nA at +25°C, which minimizes power consumption when the switch is in the off state.

Enclosed in a compact 16-pin TQFN package with an exposed pad for improved thermal performance, the MAX4852ETE+T is ideal for space-constrained applications. It is commonly used in battery-powered devices, audio and video signal routing, communication systems, and portable instrumentation, where efficiency and high performance are required.

Maxim Integrated's commitment to quality and performance is evident in the MAX4852ETE+T, making it a top choice for designers looking to optimize their analog signal switching capabilities with a reliable and robust component.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0065 $60.1300
47+ $2.4671 $115.9537
73+ $2.3897 $174.4481
100+ $2.3135 $231.3500
130+ $2.2361 $290.6930
173+ $2.0051 $346.8823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess