EN
  • EN
  • DE

MAX4824ETP+

Part No MAX4824ETP+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 8CH RELAY DVR PWR SAVE 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Parallel
Load Voltage (V) 2.3V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 70mA
Rds On 2.7Ohm
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Family Part Number MAX4824
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 704244-MAX4824ETP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4824ETP+ CAD Model

Description

Product Overview: MAX4824ETP+ from Maxim Integrated

The MAX4824ETP+ is a state-of-the-art, 8-channel relay driver from the renowned semiconductor manufacturer Maxim Integrated. It is designed to deliver optimal performance for a variety of applications that require the control of multiple relays with minimal power consumption and heat generation. This high-efficiency integrated circuit (IC) is an excellent choice for designers looking to streamline their relay control systems with a compact and reliable solution.

Key Features

  • 8-Channel Relay Driver: The MAX4824ETP+ can independently control up to eight relays, providing flexibility and scalability for various design requirements.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this IC, which operates with minimal power waste, making it suitable for energy-sensitive applications.
  • Built-in Kickback Protection: The device includes integrated kickback diodes for each channel, protecting the circuit from voltage spikes that typically occur when de-energizing inductive loads.
  • Serial Interface: It features a serial interface that allows for easy control via a microcontroller, reducing the number of required I/O pins and simplifying the design.
  • Compact Package: Housed in a space-saving 20-pin TQFN package, the MAX4824ETP+ is ideal for designs where board space is at a premium.

Applications

The versatile nature of the MAX4824ETP+ makes it suitable for a wide range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Home Automation
  • Data Acquisition Systems
  • Instrumentation

Technical Specifications

The MAX4824ETP+ operates over a wide voltage range and features a temperature range that ensures reliability and performance under various environmental conditions. Its technical specifications include:

  • Supply Voltage Range: 2.3V to 5.5V
  • Output Current: Up to 500mA per channel
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for quality, the MAX4824ETP+ is a superb choice for engineers and designers seeking a high-performance, multi-channel relay driver solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5470 $67.0940
5+ $27.5260 $137.6300
7+ $26.6655 $186.6585
9+ $25.8062 $232.2558
12+ $24.9457 $299.3484
16+ $22.3654 $357.8464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess