Maxim Integrated MAX481EEPA+ RS-485/RS-422 Transceiver
The MAX481EEPA+ is a low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device is designed for bidirectional data communications on multipoint bus transmission lines and is suitable for a range of industrial, network, and telecommunication applications.
Key Features
- Electrical Interface: The MAX481EEPA+ is compatible with the RS-485 and RS-422 standards, ensuring reliable communication in various systems.
- Low Power Consumption: With its low quiescent current, this transceiver is ideal for power-sensitive applications, contributing to energy-efficient designs.
- High Speed: The device supports data rates up to 2.5Mbps, making it suitable for high-speed data transmission requirements.
- Extended Temperature Range: The MAX481EEPA+ operates over a wide temperature range of -40°C to +85°C, ensuring performance in harsh environments.
- Integrated Protection: It features protection against electrostatic discharge (ESD) up to ±15kV, providing robustness for industrial applications.
- Single 5V Supply: The transceiver operates from a single 5V supply, simplifying the power design of the system.
- Half-Duplex Communication: The device supports half-duplex communication, allowing bidirectional communication over a single pair of wires.
Applications
The MAX481EEPA+ is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Building automation
- Network equipment
- Telecommunication interfaces
Package and Quality
The transceiver comes in a standard 8-pin DIP (Dual In-line Package) encapsulation, which is suitable for through-hole mounting. This makes it easy to integrate into various circuit boards, especially in prototyping and small production runs. Maxim Integrated ensures high-quality standards, providing reliable and consistent performance for critical communication systems.
With its combination of features, the MAX481EEPA+ from Maxim Integrated stands out as a robust and efficient solution for RS-485 and RS-422 communications, offering designers a mix of high-speed, low-power operation, and protection in a wide range of operating conditions.