EN
  • EN
  • DE

MAX4802CCM+T

Part No MAX4802CCM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH OCTAL SPST 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 8
Max On Resistance 38 Ohm
Channel-to-Channel Matching (ΔRon) 1.9 Ohm
Single Supply Voltage (V+) 2.7 V to 13.2 V
Max Switch Time (Ton,Toff) 5μs, 5μs
Charge Injection 820pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 4μA
Crosstalk -80dB @ 5MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP/48-TQFP (7x7)
Win Source Part Number 135615-MAX4802CCM+T
Ultra Librarian 3D Model Ultra Librarian MAX4802CCM+T CAD Model

Description

Product Overview: MAX4802CCM+T by Maxim Integrated

The MAX4802CCM+T is a high-performance, low-voltage, 8-channel relay and load driver designed by Maxim Integrated. This integrated circuit (IC) is specifically engineered to interface with microprocessors (μPs) and logic systems to control various loads such as relays, solenoids, lamps, motors, and other high-current or high-voltage devices.

The MAX4802CCM+T features an 8-channel driver that can be individually controlled through a serial interface, making it a versatile component for a wide range of applications. It operates with a supply voltage ranging from 2.7V to 5.5V, which allows it to be used in low-voltage systems while still handling the demands of driving higher power devices.

Each channel of the MAX4802CCM+T is capable of sinking 115mA, and the integrated driver is designed with built-in clamp diodes for inductive kickback protection, ensuring safe operation when controlling inductive loads. This IC also includes thermal shutdown and open-load detection features, which provide additional layers of protection for the system and the connected devices.

The MAX4802CCM+T is available in a compact 48-pin LQFP (Low-profile Quad Flat Package) which is suitable for space-constrained applications. The IC also supports a wide temperature range from -40°C to +85°C, making it reliable for use in various environmental conditions.

Key features of the MAX4802CCM+T include:

  • 8-channel relay and load driver with serial interface
  • Low supply voltage operation from 2.7V to 5.5V
  • Individual channel sink current of 115mA
  • Built-in clamp diodes for inductive load protection
  • Thermal shutdown and open-load detection
  • Compact 48-pin LQFP package
  • Extended operating temperature range of -40°C to +85°C

The MAX4802CCM+T is an ideal choice for designers seeking a reliable and flexible solution for driving various loads in their electronic systems, while maintaining a high level of protection and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4285 $70.8570
4+ $29.0690 $116.2760
7+ $28.1612 $197.1284
9+ $27.2522 $245.2698
11+ $26.3444 $289.7884
15+ $23.6186 $354.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess