EN
  • EN
  • DE

MAX4787EXK

Part No MAX4787EXK
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 100MA, CURRENT-LIMIT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 100mA
Rds On (Typ) 700mOhm
Input Type Non-Inverting
Features Latch Function, Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number MAX4787
Standard Package 117 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 704212-MAX4787EXK
Ultra Librarian 3D Model Ultra Librarian MAX4787EXK CAD Model

Description

Maxim Integrated's MAX4787EXK: A High-Efficiency Load Switch

The MAX4787EXK from Maxim Integrated is a high-performance, p-channel MOSFET load switch designed for space-constrained applications. This load switch is notable for its low on-resistance and small package size, making it an ideal solution for power management tasks in portable electronic devices such as smartphones, tablets, and wearables.

With its SOT23-5 package, the MAX4787EXK offers a compact footprint that is highly beneficial for designs where board space is at a premium. Despite the small size, this load switch does not compromise on performance. It features a low on-resistance of just 65mΩ at 4.5V, ensuring minimal voltage drop and power loss across the switch, thereby enhancing the overall efficiency of the system.

The MAX4787EXK is capable of handling a continuous current of up to 1.5A, making it suitable for a wide range of applications. It also incorporates a slew rate-controlled turn-on feature, which helps to minimize inrush current and the potential for system voltage droop when loads are enabled. This characteristic is particularly important in systems with sensitive power rails or when multiple loads are switched on simultaneously.

For added protection, the MAX4787EXK includes thermal shutdown protection, which prevents damage to the load switch and the downstream circuitry in the event of excessive power dissipation. This feature ensures that the switch will automatically turn off if the junction temperature exceeds the thermal shutdown threshold, thus providing a safeguard against overheating.

Maxim Integrated has equipped the MAX4787EXK with a logic-level control input, making it easy to interface with a microcontroller or other control circuitry. The device operates over a wide supply voltage range of 1.8V to 5.5V, which allows it to be used in various systems without the need for additional level-shifting components.

In summary, the MAX4787EXK is a robust, efficient, and highly compact load switch that offers designers a reliable solution for power management in their next-generation electronic devices. Its low on-resistance, built-in protection features, and ease of use make it an excellent choice for a multitude of applications where performance and space are critical considerations.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9679 $58.0740
150+ $0.7946 $119.1900
225+ $0.7704 $173.3400
315+ $0.7450 $234.6750
405+ $0.7207 $291.8835
540+ $0.6456 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess