EN
  • EN
  • DE

MAX4784EGE

Part No MAX4784EGE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Quad 2:1 16-Pin QFN EP / IC MULTIPLEXER QUAD 2X1 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.6 V ~ 4.2 V
Switch Time (Ton, Toff) (Maximum) 25ns, 10ns
-3db Bandwidth 123MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 33pF, 60pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -95dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN-EP (4x4)
Win Source Part Number 786383-MAX4784EGE
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4784
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4784EGE CAD Model

Description

Maxim Integrated's MAX4784EGE: High-Efficiency, Quad SPST Switches

Maxim Integrated's MAX4784EGE is a cutting-edge solution for applications requiring high-performance switching. This quad single-pole single-throw (SPST) switch is designed to deliver efficiency and reliability for a multitude of uses, including signal routing, battery-powered devices, and audio applications. The MAX4784EGE is a testament to Maxim Integrated's commitment to providing innovative and efficient integrated circuits that cater to the evolving needs of modern electronic systems.

The MAX4784EGE features four independently controlled switches, providing designers with the flexibility to control multiple signal paths within their system. Each switch is meticulously engineered to minimize on-resistance (RON), which is crucial for maintaining signal integrity and reducing power loss. The low RON also ensures that the device can handle significant current without overheating, making it an ideal choice for power-sensitive applications.

One of the standout attributes of the MAX4784EGE is its wide voltage range. It can operate with a single supply voltage ranging from +1.8V to +5.5V, making it compatible with various logic levels and suitable for both portable and stationary applications. This versatility simplifies design considerations and allows the MAX4784EGE to integrate seamlessly into a broad spectrum of electronic systems.

The device is housed in a compact 16-pin QSOP package, offering a space-saving solution without compromising performance. Its small footprint is particularly advantageous for designs where board space is at a premium, such as in portable consumer electronics. Additionally, the MAX4784EGE features built-in ESD protection, safeguarding the device against electrostatic discharge events and enhancing its durability and lifespan.

In summary, Maxim Integrated's MAX4784EGE is a highly efficient and reliable quad SPST switch that offers low on-resistance, a broad operating voltage range, and a space-saving design. Its robust feature set makes it an excellent choice for engineers looking to optimize their signal routing applications with a switch that delivers both performance and practicality.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8239 $61.1824
37+ $3.1376 $116.0912
57+ $3.0395 $173.2515
79+ $2.9415 $232.3785
102+ $2.8435 $290.0370
136+ $2.5493 $346.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess