EN
  • EN
  • DE

MAX4752EUD+

Part No MAX4752EUD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin TSSOP / IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 30ns, 25ns
Charge Injection 21pC
Channel Capacitance (CS(off), CD(off)) 31pF, 30pF
Current - Leakage (IS(off)) (Maximum) 2.5nA
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786379-MAX4752EUD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4752
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4752EUD+ CAD Model

Description

Maxim Integrated MAX4752EUD+ Overview

The MAX4752EUD+ from Maxim Integrated is a high-performance, low-voltage, quad SPDT (Single Pole Double Throw) analog switch that offers a compact and efficient solution for signal routing applications. Designed to operate with a single supply voltage ranging from +1.8V to +5.5V, this versatile switch is ideal for portable battery-powered devices as well as for general-purpose analog signal switching tasks.

Key Features

  • Wide Operating Voltage Range: The device can function effectively with a single supply voltage from +1.8V to +5.5V, making it suitable for a variety of applications.
  • Low On-Resistance: The MAX4752EUD+ boasts a low on-resistance (RON) of just 0.6 ohms (max) at +5V, which is critical for maintaining signal integrity in analog circuits.
  • Low Crosstalk and Off-Isolation: To ensure minimal signal interference, the device features low crosstalk and high off-isolation.
  • Single Supply Operation: The ability to operate with a single supply voltage simplifies power management in system design.
  • High Current Handling: It can handle continuous current up to 300mA, making it robust for various switching applications.

Applications

The MAX4752EUD+ is suitable for a wide range of applications, including:

  • Audio and video signal routing
  • Battery-powered devices
  • Communication systems
  • Sample and hold circuits
  • Portable test instruments

Package and Quality

Enclosed in a compact TSSOP-14 package, the MAX4752EUD+ is designed for space-constrained applications while providing reliable performance. Maxim Integrated ensures high-quality standards, and the MAX4752EUD+ is no exception, making it a trusted choice for both industrial and consumer electronic designs.

With its combination of low power consumption, wide voltage range, and high switching speeds, the MAX4752EUD+ from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess