EN
  • EN
  • DE

MAX4751EUD+T

Part No MAX4751EUD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 85ns, 45ns
-3db Bandwidth 250MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 20pF, 20pF
Max Leakage Current (IS off) 100pA
Crosstalk -84dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 1068928-MAX4751EUD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4751EUD+T CAD Model

Description

Maxim Integrated MAX4751EUD+T Analog Multiplexer

The Maxim Integrated MAX4751EUD+T is a high-performance, low-voltage, 4-channel analog multiplexer that offers a compact and efficient solution for routing analog signals in various electronic systems. Its design is optimized for minimal signal distortion and low power consumption, making it an ideal choice for battery-powered devices and applications requiring precise signal management.

Key Features:

  • Multiple Channels: This device features four single-ended channels that can be configured as a dual 2:1 multiplexer, allowing for versatile signal routing options.
  • Low Voltage Operation: The MAX4751EUD+T operates at a wide range of supply voltages from +1.8V to +5.5V, accommodating various low-voltage applications.
  • Low On-Resistance: The low on-resistance of the switch (120Ω max at +5V) ensures minimal signal loss and distortion, preserving signal integrity across connections.
  • Low Crosstalk and Off-Isolation: These features reduce interference between channels and improve overall system performance.
  • ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, ensuring durability and reliability in harsh environments.
  • Compact Package: The MAX4751EUD+T comes in a TSSOP-14 package, providing a space-saving solution for PCB designs.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment

The MAX4751EUD+T is designed to handle a broad range of analog signals, from DC to MHz frequencies, which makes it suitable for multiplexing audio, video, or any other analog data. Its low power consumption, combined with its high-speed switching capabilities, ensures efficient operation without sacrificing performance. Whether used in portable consumer electronics or industrial measurement equipment, the Maxim Integrated MAX4751EUD+T stands out as a reliable and versatile component for any designer's toolkit.

With its combination of features, the MAX4751EUD+T by Maxim Integrated is a practical choice for designers looking to optimize their signal routing with precision, reliability, and space efficiency.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess