EN
  • EN
  • DE

MAX4750EBE+T

Part No MAX4750EBE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 2 V to 11 V
Max Switch Time (Ton,Toff) 85ns, 45ns
-3db Bandwidth 250MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 20pF, 20pF
Max Leakage Current (IS off) 100pA
Crosstalk -84dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UCSP (2x2)
Win Source Part Number 1068924-MAX4750EBE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4750EBE+T CAD Model

Description

Maxim Integrated MAX4750EBE+T Analog Multiplexer

The Maxim Integrated MAX4750EBE+T is a highly versatile and efficient analog multiplexer that offers robust signal routing capabilities for a variety of applications. This device is part of the MAX4750 series, which is well-known for its exceptional performance in terms of signal integrity and low on-resistance.

Key Features

  • Low On-Resistance: The MAX4750EBE+T features a low on-resistance of typically 0.5 ohms, which minimizes signal attenuation and ensures high-quality signal transmission.
  • Multiple Channels: This multiplexer comes with four differential 4-channel multiplexers, providing flexibility in routing multiple analog signals through a single device.
  • Single-Supply Operation: It operates from a single +1.8V to +5.5V supply, making it suitable for a variety of low-voltage applications.
  • ESD Protection: The device offers electrostatic discharge (ESD) protection, ensuring durability and reliability even in harsh electrical environments.
  • Low Crosstalk and Off-Isolation: The MAX4750EBE+T is designed to minimize crosstalk and off-isolation, which is critical for maintaining signal fidelity in complex systems.
  • Wide Operating Temperature Range: It is capable of operating over an extended temperature range of -40°C to +85°C, suitable for industrial applications.

Applications

The MAX4750EBE+T is ideal for use in a wide range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Medical equipment
  • Automotive infotainment systems

Packaging and Quality

The device is offered in a compact 16-lead QSOP package, which is ideal for space-constrained applications. Additionally, the MAX4750EBE+T comes in a tape and reel format, denoted by the '+T', making it suitable for automated assembly processes. Maxim Integrated ensures high standards of quality and reliability for their products, and this multiplexer is no exception, providing dependable performance for critical applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess