EN
  • EN
  • DE

MAX474CPA

Part No MAX474CPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 12MHZ RRO 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 17 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Supply Voltage - Operating 2.7 V to 5.25 V, ±1.35 V to 2.625 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 135589-MAX474CPA
Ultra Librarian 3D Model Ultra Librarian MAX474CPA CAD Model

Description

MAX474CPA - Precision, Low-Power, Single-Supply, Rail-to-Rail Operational Amplifiers

The MAX474CPA from Maxim Integrated is a high-performance operational amplifier designed to deliver precision and reliability for a wide range of applications. This device is a member of a family of monolithic operational amplifiers that operate from a single supply and offer rail-to-rail output capability. The MAX474CPA is optimized for low-voltage, single-supply operation, making it ideal for battery-powered devices, portable equipment, and other applications where power efficiency is crucial.

With its low-power consumption and wide supply voltage range of 2.7V to 5.5V, the MAX474CPA is versatile for both analog and digital electronics. The device features a typical quiescent current of just 150μA, which helps to extend battery life in portable applications. Despite its low power requirements, the MAX474CPA does not compromise on performance, offering a high slew rate, low input bias current, and low offset voltage. These characteristics make it suitable for high-precision applications such as sensor signal conditioning, A/D converter buffer amplifiers, and many other critical analog circuits.

The MAX474CPA is also designed with a rail-to-rail output stage, which maximizes the dynamic range in low supply voltage applications. This feature allows the output to swing very close to the supply rails, thus maximizing signal amplitude and enhancing signal-to-noise ratios. The device's input common-mode voltage range includes ground, making it convenient for single-supply operations and direct sensing near ground.

Encased in an 8-pin DIP package, the MAX474CPA is built for easy integration into a variety of circuit designs. Its industry-standard pinout makes it a drop-in replacement for many other operational amplifiers, simplifying the design process and potentially reducing the time to market for new products.

In summary, the MAX474CPA from Maxim Integrated is a robust, precision operational amplifier that combines low power consumption with high accuracy and rail-to-rail output capability. Its flexibility and efficiency make it an excellent choice for designers looking to optimize their systems for performance and power savings.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess