EN
  • EN
  • DE

MAX4743EKA

Part No MAX4743EKA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.8Ω, Low-Voltage, Single-Supply Dual SPST Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213953-MAX4743EKA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4743EKA CAD Model

Description

The MAX4743EKA from Maxim Integrated is a high-performance, low-voltage, dual SPDT (single pole double throw) analog switch that offers a compact and efficient solution for signal routing in various electronic applications. This analog switch is designed to operate from a single +1.8V to +5.5V power supply, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Low Voltage Operation: The MAX4743EKA operates effectively across a wide voltage range, from +1.8V to +5.5V, which allows for flexible use in different circuit designs.
  • Low On-Resistance: With a low on-resistance of 0.6Ω (typical) at +5V, the switch ensures minimal signal distortion and power loss, making it suitable for high-fidelity audio and precision analog applications.
  • High Off-Isolation: The device provides excellent signal isolation when switched off, ensuring minimal crosstalk between channels and preserving signal integrity.
  • Single Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces power requirements.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the device against damage from static electricity, enhancing its durability and reliability.
  • Compact SOT23 Package: Housed in a small SOT23-8 package, the MAX4743EKA saves valuable board space and is suitable for use in space-constrained applications.

Applications

The versatility of the MAX4743EKA allows it to be used in a wide array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Precision Analog Signal Switching
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communication Systems

Conclusion

The Maxim Integrated MAX4743EKA stands out as a high-quality analog switch that offers a mix of low-voltage operation, low on-resistance, and compact packaging. Its robust design and ESD protection make it a reliable choice for designers looking to optimize their signal routing applications. Whether used in consumer electronics or industrial control systems, the MAX4743EKA provides an efficient and dependable switching solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7111 $53.3325
175+ $0.5835 $102.1125
270+ $0.5653 $152.6310
370+ $0.5470 $202.3900
475+ $0.5288 $251.1800
635+ $0.4741 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess