EN
  • EN
  • DE

MAX4738EUD+T

Part No MAX4738EUD+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin TSSOP T/R / IC SWITCH QUAD SPST 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 80ns, 40ns
-3db Bandwidth 300MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786378-MAX4738EUD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4738
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4738EUD+T CAD Model

Description

Maxim Integrated MAX4738EUD+T Analog Multiplexer

The MAX4738EUD+T from Maxim Integrated is a high-performance, low-voltage, 8-channel analog multiplexer that offers a compact and efficient solution for routing analog signals in your electronic systems. This device is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for a wide array of applications including battery-powered devices, portable equipment, and other low-voltage systems.

With its single-ended 8-channel configuration, the MAX4738EUD+T allows for multiple signal inputs to be selectively routed to a single output, providing flexibility and ease of use in signal routing tasks. The multiplexer's low on-resistance (RON) minimizes signal attenuation, ensuring that the integrity of the analog signal is maintained during transmission through the switch.

The device features a serial digital interface that allows the multiplexer to be controlled via a 3-wire serial interface, making it easy to integrate into microcontroller-based systems. The MAX4738EUD+T also includes break-before-make switching, which prevents momentary shorting of channels during transitions, providing additional protection for sensitive analog circuits.

Other key features of the MAX4738EUD+T include its ESD protection of ±15kV (Human Body Model) on the switch inputs, which safeguards the device against electrostatic discharges. The multiplexer's low power consumption is another highlight, with its quiescent current being less than 1µA, making it an excellent choice for power-sensitive applications.

Designed with versatility in mind, the MAX4738EUD+T is available in a compact 14-pin TSSOP package, which is ideal for space-constrained designs. Its wide operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

In summary, the MAX4738EUD+T from Maxim Integrated is a reliable and efficient solution for analog signal switching, offering low-voltage operation, low on-resistance, and robust ESD protection. Its compact size and ease of integration make it an excellent choice for designers looking to optimize their systems for performance and space.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess