EN
  • EN
  • DE

MAX4736EGC+

Part No MAX4736EGC+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.6 V to 4.2 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 130MHz
Charge Injection 60pC
Channel Capacitance(CS off, CD off) 33pF, 60pF
Max Leakage Current (IS off) 1nA
Crosstalk -78dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-QFN (3x3)
Win Source Part Number 1068912-MAX4736EGC+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4736EGC+ CAD Model

Description

Maxim Integrated MAX4736EGC+ Product Overview

The MAX4736EGC+ from Maxim Integrated is a high-performance, low-voltage, quad analog switch that offers a compact and efficient solution for signal routing applications. This device is particularly well-suited for portable and battery-powered devices due to its low power consumption and wide operating voltage range.

Key Features

  • Low On-Resistance: The MAX4736EGC+ features low on-resistance (RON), typically 0.5 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: This analog switch is designed to operate from a single +1.8V to +5.5V supply, making it versatile for various applications.
  • Low Power Consumption: With a quiescent current of less than 1µA, the MAX4736EGC+ is optimized for power-sensitive designs.
  • High Off-Isolation: The device provides excellent off-isolation (-75dB at 1MHz), which reduces crosstalk between channels when the switch is in the off state.
  • Fast Switching Speed: Fast switching times (tON = 25ns and tOFF = 20ns) allow for quick signal routing which is crucial for time-sensitive applications.
  • ESD Protection: The MAX4736EGC+ is equipped with ESD protection up to 2000V, adding to its robustness and reliability in harsh environments.

Applications

The versatility of the MAX4736EGC+ makes it suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Instruments
  • Medical Equipment

Package and Quality

The MAX4736EGC+ is offered in a compact 24-pin TQFN package with an exposed pad for enhanced thermal performance. Maxim Integrated ensures high-quality standards, and the product is available with a specified temperature range of -40°C to +85°C, making it suitable for industrial applications.

With its combination of low power, high-speed operation, and precision signal handling, the MAX4736EGC+ is a smart choice for designers looking to optimize their system's performance while maintaining a small footprint and energy efficiency.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess