EN
  • EN
  • DE

MAX4716EXK+

Part No MAX4716EXK+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704141-MAX4716EXK+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4716EXK+ CAD Model

Description

The MAX4716EXK+ from Maxim Integrated is a versatile, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision and efficiency in a wide range of applications. This compact device is housed in a small 5-pin SC70 package, making it ideal for space-constrained applications.

Key Features

  • Low Voltage Operation: The MAX4716EXK+ operates at a single supply voltage ranging from +1.6V to +3.6V, which makes it suitable for portable battery-operated devices.
  • Low On-Resistance: This analog switch features low on-resistance (RON) of 0.5Ω (typical) at +3V, ensuring minimal signal distortion and power loss.
  • High Current Handling: The switch can handle continuous current up to 300mA, making it robust for various signal routing applications.
  • Fast Switching Speeds: With switching times of 20ns (turn-on) and 10ns (turn-off), the MAX4716EXK+ is capable of handling high-speed signal switching.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection up to ±15kV Human Body Model (HBM), ensuring reliability and longevity in harsh environments.

Applications

The MAX4716EXK+ is well-suited for a variety of applications due to its high performance and compact form factor. Some typical applications include:

  • Battery-Powered Systems
  • Sample and Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Test Instruments

Conclusion

In summary, the Maxim Integrated MAX4716EXK+ is a high-performance, low-voltage SPDT analog switch that offers a blend of speed, precision, and robustness for a wide range of electronic applications. Its small size, low power consumption, and high current handling capabilities make it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,597 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess