Maxim Integrated MAX4714EXT-T Analog Switch
The MAX4714EXT-T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that comes in a compact, 6-pin SOT23 package. Designed for precision analog signal switching, this device is a perfect choice for applications requiring low distortion and high-speed operation.
Key Features
- Low Voltage Operation: The MAX4714 operates from a single +1.8V to +5.5V supply, making it suitable for portable battery-powered devices.
- Low On-Resistance: With an on-resistance of just 0.5 ohms (typical), this switch ensures minimal signal attenuation, which is crucial for maintaining signal integrity in critical applications.
- High Switching Speed: The device boasts fast switching times (tON = 20ns and tOFF = 10ns, typical), providing efficient performance for high-speed applications.
- Low Power Consumption: The MAX4714EXT-T is optimized for power-sensitive applications, with a quiescent current of just 1µA (max) and an on-leakage current of 2nA (max) at +25°C.
- ESD Protection: It features built-in ESD protection of ±15kV (Human Body Model), safeguarding the device from electrostatic discharges during handling and operation.
Applications
The MAX4714EXT-T is versatile and can be used in a variety of applications, including:
- Audio and Video Signal Routing
- Low-Voltage Data Acquisition Systems
- Communication Systems
- Portable Instruments
- Sample and Hold Circuits
Technical Specifications
| Supply Voltage Range: |
+1.8V to +5.5V |
| On-Resistance (RON): |
0.5Ω (typical) |
| Switching Times (tON/tOFF): |
20ns/10ns (typical) |
| Quiescent Current: |
1µA (max) |
| ESD Protection: |
±15kV Human Body Model |
| Package: |
6-pin SOT23 |
Overall, the MAX4714EXT-T offers an exceptional balance of performance and size, making it an ideal choice for designers looking for a reliable and efficient analog switching solution.