EN
  • EN
  • DE

MAX5111GTJ+

Part No MAX5111GTJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT 32TQFN / 14 Bit Digital to Analog Converter 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 14
Data Interface I2C
Reference Type Internal
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Mounting SMD (SMT)
Base Product Number MAX511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1075472-MAX5111GTJ+
Ultra Librarian 3D Model Ultra Librarian MAX5111GTJ+ CAD Model

Description

Maxim Integrated MAX5111GTJ+ Product Overview

The MAX5111GTJ+ from Maxim Integrated is a high-performance, 8-bit digital-to-analog converter (DAC) designed to deliver precision and reliability in a compact package. This device is ideal for a wide range of applications, including industrial control systems, automated test equipment, and digital signal processing.

Key Features

  • DAC Resolution: 8-bit resolution provides a fine level of control over the analog output, allowing for precise adjustments to the output voltage.
  • Output Type: The device offers a voltage output, enabling it to drive analog circuits directly without the need for additional buffering.
  • Interface: A 3-wire serial interface is utilized for communication, making it easy to connect to a wide range of microcontrollers and digital systems.
  • Supply Voltage: Operating from a single 2.7V to 5.5V supply voltage, the MAX5111GTJ+ is versatile and can be used in both low-power and standard applications.
  • Package: Enclosed in a TQFN-32 package, it offers a space-saving solution that is suitable for compact and integrated designs.
  • Temperature Range: The device operates over an extended industrial temperature range, making it reliable for use in harsh environments.

Performance and Quality

The MAX5111GTJ+ is designed with Maxim Integrated's commitment to quality and performance. It features a low-power architecture, which reduces power consumption and heat generation. The device also boasts a fast settling time, ensuring quick and accurate updates to the analog output.

Applications

This DAC is suitable for a variety of applications where digital-to-analog conversion is required. It is commonly used in:

  • Process control and automation
  • Data acquisition systems
  • Portable battery-powered devices
  • Motor control circuits
  • Power supply control

With the MAX5111GTJ+, Maxim Integrated continues to provide innovative solutions that meet the needs of advanced digital systems, ensuring precision and efficiency in analog signal control.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,931 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess