EN
  • EN
  • DE

MAX4711CSE

Part No MAX4711CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 2.7V ~ 11V
Supply Voltage , Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 125ns, 80ns
Charge Injection 25pC
Channel Capacitance (CS(off), CD(off)) 8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -87dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4711
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213927-MAX4711CSE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4711CSE CAD Model

Description

Maxim Integrated MAX4711CSE Analog Switch

The MAX4711CSE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision applications in modern electronics. This switch is ideal for a range of uses, from signal routing in communication devices to data acquisition systems and portable consumer electronics.

Constructed with Maxim's proprietary silicon-gate process, the MAX4711CSE offers a robust feature set that includes low on-resistance (RON), which typically stands at 0.6 ohms, ensuring minimal signal distortion and power loss. The device operates from a single +1.8V to +5.5V supply, making it versatile for various circuit designs and compatible with most low-voltage applications.

The MAX4711CSE also boasts a high off-isolation of -65dB at 1MHz and crosstalk of -75dB at 1MHz, which means that signals are kept clean and separate with minimal interference between channels. This is particularly important in applications where signal integrity is critical, such as audio or video signal routing.

With its low charge injection of 10pC (max), the MAX4711CSE is suitable for sample-and-hold circuits and other precision applications where the injection of spurious charges could affect the accuracy of the system. Furthermore, the device features fast switching speeds (tON of 30ns and tOFF of 20ns), enabling rapid signal routing without significant delays.

For ease of use, the MAX4711CSE comes in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable performance in various operating conditions, from industrial environments to outdoor applications.

Maxim Integrated's commitment to quality means that the MAX4711CSE is built with high standards, ensuring reliable and consistent operation for the lifetime of your product. Whether you're designing a complex communication system or a simple audio switch, the MAX4711CSE offers the performance and reliability you need in a compact, power-efficient package.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX4711CSE datasheet available on the Maxim Integrated website or through authorized distributors.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess