EN
  • EN
  • DE

MAX4706EXK+T

Part No MAX4706EXK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST 5-Pin SC-70 T/R / IC SWITCH SPST SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 3 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 20ns, 15ns
-3db Bandwidth 190MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 17pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-5
Win Source Part Number 044205-MAX4706EXK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4706
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4706EXK+T CAD Model

Description

MAX4706EXK+T: High-Efficiency Analog Switch from Maxim Integrated

The MAX4706EXK+T is a state-of-the-art analog switch designed by Maxim Integrated, a company renowned for its innovative and high-quality semiconductor products. This compact and efficient switch is part of their extensive range of integrated circuits and provides a versatile solution for routing analog signals in numerous electronic applications.

Key Features

  • Low On-Resistance: The MAX4706EXK+T boasts a low on-resistance of typically 0.5 ohms, ensuring minimal signal attenuation and power loss, making it ideal for power-sensitive applications.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, accommodating a wide range of portable devices.
  • High Current Handling: Capable of handling continuous current up to 300mA, this switch is suitable for high-current applications.
  • ESD Protection: The device features integrated ESD protection diodes that safeguard the switch against electrostatic discharge events, ensuring reliability and longevity.
  • Low Power Consumption: With its low power consumption, the MAX4706EXK+T is an excellent choice for battery-operated devices, where power efficiency is critical.
  • Compact Packaging: The switch comes in a tiny 5-pin SC70 package, making it perfect for space-constrained applications.

Applications

The versatility of the MAX4706EXK+T allows it to be used in a wide array of applications, including but not limited to:

  • Audio and video signal routing
  • Battery-powered systems
  • Sample and hold circuits
  • Communication systems
  • Portable instrumentation

Performance and Quality

Maxim Integrated ensures that the MAX4706EXK+T analog switch meets the highest performance and quality standards. The device is characterized by its fast switching speeds and low charge injection, which make it an excellent choice for precision applications. Its robust design also ensures that it can withstand the rigors of industrial environments while maintaining its performance integrity.

In conclusion, the MAX4706EXK+T from Maxim Integrated is a high-performance, low-resistance analog switch that offers efficiency, reliability, and versatility for designers looking to optimize their electronic systems. Its small footprint and compatibility with various power supplies make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6544 $53.2352
19+ $5.4601 $103.7419
29+ $5.2894 $153.3926
40+ $5.1188 $204.7520
51+ $4.9482 $252.3582
68+ $4.4363 $301.6684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,480 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess