EN
  • EN
  • DE

MAX4701ETE+T

Part No MAX4701ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL DPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit DPDT
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 250MHz
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 500pA
Crosstalk -79dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (3x3)
Win Source Part Number 134685-MAX4701ETE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4701ETE+T CAD Model

Description

The Maxim Integrated MAX4701ETE+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that operates from a single +1.8V to +5.5V supply. This versatile switch is part of Maxim's commitment to providing energy-efficient and space-saving solutions for a wide range of applications, including signal routing, data acquisition systems, communications equipment, and portable devices.

Key Features

  • Low Voltage Operation: The MAX4701ETE+T operates efficiently with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable applications where power conservation is critical.
  • High Performance: With low on-resistance (RON) of just 0.6 ohms (typical) at +5V, this switch offers excellent signal integrity and reduces power loss, ensuring high-quality signal transmission.
  • Single-Pole/Double-Throw (SPDT): The configuration of the switch allows for versatile signal routing options, enabling one input to be switched between two output paths or vice versa.
  • Low Power Consumption: Its design focuses on energy efficiency, with a quiescent current of less than 1µA, which is ideal for power-sensitive applications.
  • ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV (Human Body Model), safeguarding the switch against static damage and improving system reliability.
  • Compact Package: Housed in a space-saving 16-pin TQFN (3mm x 3mm) package, the MAX4701ETE+T is well-suited for applications where board space is at a premium.

Applications

The MAX4701ETE+T is a versatile component that can be used in various applications, such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Battery-Operated Devices
  • Sample and Hold Circuits
  • Portable Instruments

Conclusion

The Maxim Integrated MAX4701ETE+T analog switch offers an optimal blend of low-voltage operation, high performance, and compact packaging. Its robust ESD protection and energy efficiency make it an excellent choice for designers looking to enhance the reliability and extend the battery life of their portable and space-constrained applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4861 $51.8888
19+ $5.3219 $101.1161
30+ $5.1556 $154.6680
41+ $4.9893 $204.5613
52+ $4.8230 $250.7960
70+ $4.3241 $302.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess