EN
  • EN
  • DE

MAX4693EGE-T

Part No MAX4693EGE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Single Supply Voltage (V+) 2.7V ~ 11V
Voltage - Supply, Dual (V±) ±2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 300ns, 100ns
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 68pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -75dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (4x4)
Mounting Style SMD
Part Number Series MAX4693
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809535-MAX4693EGE-T
Ultra Librarian 3D Model Ultra Librarian MAX4693EGE-T CAD Model

Description

Maxim Integrated MAX4693EGE-T Analog Multiplexer

The MAX4693EGE-T from Maxim Integrated is a high-performance, single-ended analog multiplexer that stands out for its low-voltage, low-power operation and compact design. This device is ideal for a variety of applications, including signal routing in communication systems, data acquisition systems, and medical equipment. Its versatility and efficiency make it a top choice for designers looking to maximize performance while minimizing power consumption.

With its single 8:1 multiplexer configuration, the MAX4693EGE-T allows for multiple signal inputs to be routed to a single output, making it a space-saving solution for complex circuits. The device operates with a single supply voltage ranging from +1.8V to +5.5V, which enables it to be used in both portable and fixed power environments. Additionally, the MAX4693EGE-T boasts a low on-resistance of less than 100 ohms, which remains flat over the specified signal range and ensures signal integrity.

The MAX4693EGE-T is designed with a break-before-make switching action, which prevents momentary shorting when switching between channels. This feature is crucial in preventing signal corruption and is particularly important in sensitive applications where data integrity is paramount. The device also includes overvoltage protection at all switch terminals, safeguarding the multiplexer from transient conditions that could otherwise cause damage.

Maxim Integrated has packaged the MAX4693EGE-T in a 16-pin QSOP (Quarter Size Outline Package), which is known for its small footprint and suitability for high-density mounting on printed circuit boards. This compact packaging is beneficial for applications where space is at a premium, without compromising on performance or functionality.

In summary, the MAX4693EGE-T analog multiplexer from Maxim Integrated is an excellent choice for engineers requiring a reliable, low-power, and space-efficient solution for routing multiple analog signals in their designs. Its robust feature set ensures that it can meet the demands of a wide range of applications, while its small size makes it easy to integrate into existing systems.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess