EN
  • EN
  • DE

MAX4684EBC-T10

Part No MAX4684EBC-T10
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 OHM/0.8 OHM LOW VOLTAGE, DUA / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212125-MAX4684EBC-T10
Ultra Librarian 3D Model Ultra Librarian MAX4684EBC-T10 CAD Model

Description

Maxim Integrated MAX4684EBC-T10 Product Overview

The MAX4684EBC-T10 is a cutting-edge analog switch from Maxim Integrated, designed to cater to a wide range of applications requiring high-performance switching capabilities. This precision switch is a testament to Maxim's commitment to providing innovative solutions that combine efficiency with reliability.

Key Features

  • Low On-Resistance: The MAX4684EBC-T10 boasts a low on-resistance (RON), ensuring minimal signal attenuation and power loss, which is crucial for maintaining signal integrity in sensitive applications.
  • Single Supply Operation: This device operates from a single +1.8V to +5.5V power supply, making it versatile for use in various circuit configurations and simplifying power management.
  • Low Power Consumption: The low power consumption of the MAX4684EBC-T10 is ideal for battery-powered and portable devices, where energy efficiency is paramount.
  • High-Speed Switching: With its high-speed switching performance, this analog switch is suitable for applications that demand quick response times and rapid signal routing.
  • ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection, which safeguards the switch against the damaging effects of sudden voltage spikes.

Applications

The MAX4684EBC-T10 is versatile enough to be used in a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical equipment

Package and Quality

The MAX4684EBC-T10 comes in a compact 10-pin chip-scale package (UCSP), which is designed to minimize the footprint on printed circuit boards and is suitable for space-constrained applications. Additionally, Maxim Integrated ensures that this product meets rigorous quality standards, providing reliable performance across its lifespan.

Conclusion

With its robust feature set, the MAX4684EBC-T10 from Maxim Integrated stands out as a superior choice for designers seeking a high-quality analog switch that delivers both performance and efficiency. Whether it's for consumer electronics or industrial applications, this switch is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess