EN
  • EN
  • DE

MAX4665CPE

Part No MAX4665CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 5Ω, Quad, SPST, CMOS Analog Switches | IC SW QUAD ANLG 5 OHM SPST 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4665
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213906-MAX4665CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4665CPE CAD Model

Description

Maxim Integrated MAX4665CPE Analog Switch

The MAX4665CPE is a high-performance, quad analog switch from Maxim Integrated, designed to deliver precision and reliability for a broad range of applications. This component is part of Maxim's extensive line of switch and multiplexer products, renowned for their integration and efficiency.

The MAX4665CPE features four normally closed (NC) SPST (Single Pole Single Throw) switches, which are ideal for routing and multiplexing analog and digital signals. The device operates with a single supply voltage ranging from +4.5V to +36V or a dual supply of ±4.5V to ±20V, offering a versatile power configuration for different system designs.

One of the standout characteristics of the MAX4665CPE is its low on-resistance, typically 100Ω, which remains flat over the specified signal range. This ensures minimal signal distortion and makes the switch suitable for precision applications. Additionally, the on-resistance matching between channels is less than 5Ω, which is critical for maintaining signal integrity when multiple channels are in use.

The MAX4665CPE boasts a fast switching speed, with turn-on time of less than 175ns and turn-off time of less than 145ns, providing swift response times for time-sensitive operations. Its high off-isolation of -80dB at 1MHz and low crosstalk of -86dB at 1MHz further enhance its performance in complex signal environments.

With an extended temperature range of -40°C to +85°C, the MAX4665CPE is built to withstand harsh operating conditions, making it suitable for industrial and automotive applications. The device comes in a 16-pin plastic DIP (dual in-line package) encapsulation, ensuring easy integration into existing and new circuit designs.

For added protection, the MAX4665CPE features TTL/CMOS-logic compatible inputs, which prevent damage from static discharge and other voltage spikes. Its ESD protection exceeds 2000V per Method 3015.7 of MIL-STD-883, ensuring robustness and longevity in the field.

Whether you're designing data acquisition systems, communication devices, or need a reliable switch for signal routing, the Maxim Integrated MAX4665CPE offers the performance and durability to meet your needs.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess