EN
  • EN
  • DE

MAX4662ESE+T

Part No MAX4662ESE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704088-MAX4662ESE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4662ESE+T CAD Model

Description

Maxim Integrated MAX4662ESE+T Analog Switch

The MAX4662ESE+T is a high-performance, quad analog switch from Maxim Integrated, designed to deliver precision signal switching in a broad range of applications. This device is part of Maxim's commitment to providing innovative and reliable analog solutions for complex circuit designs.

Constructed with Maxim's proprietary silicon-gate process, the MAX4662ESE+T offers low on-resistance (Ron) of just 100 ohms max, which ensures minimal signal distortion and power loss. This feature is critical for maintaining signal integrity in analog signal paths. The low charge injection of 10pC (typical) further underscores its suitability for high-precision applications where signal fidelity is paramount.

The switch operates from a single +5V to +36V supply or from dual ±4.5V to ±20V supplies, making it versatile for various system voltages. This flexibility allows designers to incorporate the MAX4662ESE+T into a diverse range of products, from battery-powered devices to industrial control systems.

With its wide signal voltage range, the MAX4662ESE+T can pass signals from GND to VCC, ensuring compatibility with most analog signals. This makes it an excellent choice for multiplexing and signal routing applications in data acquisition systems, communication devices, and audio/video switching circuits.

Additionally, the MAX4662ESE+T features fast switching speeds (tON = 175ns max, tOFF = 145ns max), which is essential for applications that require rapid signal changes, such as sample-and-hold circuits or time-division multiplexing. The low power consumption of the device, with a quiescent current of just 0.1µA (max), is ideal for power-sensitive applications.

The MAX4662ESE+T comes in a compact 16-pin narrow SO package, offering a space-saving solution without compromising on performance. Its extended temperature range of -40°C to +85°C ensures reliable operation in challenging environmental conditions.

In summary, the MAX4662ESE+T from Maxim Integrated is a versatile, high-performance quad analog switch that combines low on-resistance, low charge injection, and fast switching speeds with a wide operating voltage range and low power consumption, making it an excellent choice for a multitude of analog switching applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess