EN
  • EN
  • DE

MAX779ESA+T

Part No MAX779ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706517-MAX779ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX779ESA+T CAD Model

Description

Product Overview: MAX779ESA+T

The MAX779ESA+T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This regulator is engineered to deliver a stable and reliable power supply for a wide range of applications, ensuring optimal performance of electronic devices.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 2.7V to 11.5V, making it versatile for use in various systems with different power requirements.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 9.5V, allowing for precise control to match the needs of the connected load.
  • High Accuracy: The regulator maintains a high level of accuracy, with a tight output voltage tolerance, ensuring consistent performance.
  • Low Dropout Voltage: The MAX779ESA+T boasts a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output under low input voltage conditions.
  • Overcurrent and Thermal Protection: Built-in safety features protect the device and the system from damage due to excessive current or overheating.
  • Compact Package: Available in an 8-pin SOIC package, the MAX779ESA+T is designed for space-constrained applications without compromising on performance.

Applications

The MAX779ESA+T is suitable for a broad array of applications. It is particularly well-suited for portable devices, wireless communication equipment, and any electronic systems that require a stable and efficient power supply. Its robust design and adjustable output make it an ideal choice for designers looking to create flexible and reliable products.

Ordering Information

The product is available in tape and reel form, denoted by the '+T' suffix, facilitating automated manufacturing processes. For detailed specifications, technical documentation, and ordering information, customers can visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess