EN
  • EN
  • DE

MAX4659ESA+T

Part No MAX4659ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 117217-MAX4659ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4659ESA+T CAD Model

Description

Product Overview: MAX4659ESA+T from Maxim Integrated

The MAX4659ESA+T is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch from Maxim Integrated, designed to deliver precision signal routing in a variety of applications. This versatile component is an ideal choice for systems that require efficient and reliable switching between two analog signals or for routing a single signal to two different destinations.

Key Features

  • Low Voltage Operation: The MAX4659ESA+T operates at a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices.
  • High Performance: With low on-resistance (RON) of just 4 ohms max, this switch ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity.
  • Single-Supply Capability: Its ability to operate from a single supply voltage simplifies power management in system design.
  • Fast Switching Times: The device boasts fast switching times (tON and tOFF) of less than 250ns, allowing for quick signal transition and reducing latency in signal processing applications.
  • Low Power Consumption: The MAX4659ESA+T is designed for low power consumption, with a quiescent current of less than 1µA, thereby enhancing battery life in portable applications.
  • High ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring robust performance in environments where ESD events may occur.

Applications

The MAX4659ESA+T is suitable for a broad range of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Battery-powered devices
  • Sample-and-hold circuits

Package and Quality

Encased in an 8-pin SOIC package, the MAX4659ESA+T is designed for surface mount technology (SMT), making it ideal for compact and densely populated PCBs. Maxim Integrated ensures high-quality standards, and the MAX4659ESA+T is no exception, offering reliable performance for critical electronic systems.

With its combination of low power consumption, high switching speed, and robust ESD protection, the MAX4659ESA+T from Maxim Integrated stands out as a superior choice for designers looking to optimize their analog signal switching capabilities.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess