EN
  • EN
  • DE

S9S12G128AMLHR

Part No S9S12G128AMLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP / 12V1 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935353877528
Standard Package 1,500
Win Source Part Number 970210-S9S12G128AMLHR
Ultra Librarian 3D Model Ultra Librarian S9S12G128AMLHR CAD Model

Description

NXP S9S12G128AMLHR Microcontroller

The NXP S9S12G128AMLHR is a 16-bit microcontroller that combines high-performance data processing capabilities with a suite of advanced features, making it ideal for a wide range of automotive and industrial applications. This microcontroller is part of the HCS12 family and is designed to deliver exceptional efficiency and versatility.

Key Features:

  • Core: The S9S12G128AMLHR is equipped with the HCS12 core, which operates at a frequency of up to 25 MHz. Its 16-bit architecture ensures efficient handling of complex computations and control tasks.
  • Memory: This microcontroller comes with 128 KB of flash memory, providing ample space for application code and data storage. Additionally, it has 8 KB of RAM for dynamic data processing.
  • Advanced Timers: It includes a rich set of timer functions such as multiple-channel enhanced capture/compare timer modules, which are essential for precise event timing and PWM generation.
  • Communication Interfaces: The device features multiple communication interfaces, including two SCI (Serial Communication Interface) modules, one SPI (Serial Peripheral Interface) module, and an IIC (Inter-Integrated Circuit) module, facilitating flexible communication with peripheral devices.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for accurate conversion of analog signals to digital, making it suitable for sensor interfacing and data acquisition tasks.
  • Package: The S9S12G128AMLHR is available in a 64-LQFP (Low Profile Quad Flat Package), which offers a compact footprint while allowing for efficient thermal management and connectivity.

Applications:

Due to its robust feature set and high reliability, the S9S12G128AMLHR is well-suited for applications such as:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Consumer electronics

With its integration of critical control and communication functions, the NXP S9S12G128AMLHR microcontroller stands out as a comprehensive solution for designers seeking a balance between performance, power efficiency, and design flexibility in their embedded applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0349 $51.5933
36+ $2.8391 $102.2076
55+ $2.7412 $150.7660
79+ $2.5454 $201.0866
103+ $2.4475 $252.0925
128+ $2.3496 $300.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess