EN
  • EN
  • DE

MAX463CPA

Part No MAX463CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704063-MAX463CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX463CPA CAD Model

Description

The MAX463CPA is a high-performance comparator from Maxim Integrated that provides a perfect solution for a wide range of applications requiring precise voltage comparisons. This precision comparator is designed to operate on single and dual supplies, making it extremely versatile for various system designs.

Key Features:

  • Single or Dual Supply Operation: The MAX463CPA can operate from a single +5V supply or dual supplies up to ±15V, accommodating a diverse range of applications and simplifying power supply design.
  • Low Power Consumption: With a quiescent current of just 7μA, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • High Precision: The device offers tight offset voltage specifications and high gain, ensuring accurate and reliable performance in precision applications.
  • Fast Response Time: The comparator provides a fast response time, which is essential for high-speed signal processing and control systems.
  • Open-Collector Output: This feature allows for wired-OR connections and provides the flexibility to connect to a variety of logic levels.
  • Latch Function: The inclusion of a latch function enables the user to control the output stage, providing a hold operation that is useful in analog-to-digital conversion and other applications.

Applications:

The MAX463CPA is suitable for a wide range of applications, including:

  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • ADCs and DACs
  • Logic level translation/shifting

With its precision, low-power consumption, and flexibility in operating voltages, the MAX463CPA from Maxim Integrated stands out as a reliable component for designers looking to create efficient and accurate electronic systems. Whether it's for industrial, automotive, or consumer electronics, the MAX463CPA is a robust choice for your comparator needs.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess