EN
  • EN
  • DE

MAX4632ESE+T

Part No MAX4632ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 18pF, 18pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Win Source Part Number 1068782-MAX4632ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4632ESE+T CAD Model

Description

Product Overview: Maxim Integrated's MAX4632ESE+T

The MAX4632ESE+T from Maxim Integrated is a high-performance, low-voltage, quad single-pole/double-throw (SPDT) analog switch. This component is designed for precision analog signal switching applications that demand high speed and low on-resistance. It is particularly suitable for use in portable devices due to its low power consumption and space-saving 16-pin narrow SO package.

One of the standout features of the MAX4632ESE+T is its single supply operation, which ranges from +1.8V to +5.5V, making it versatile for various circuit designs. Additionally, it offers a dual supply operation that spans from ±1.8V to ±2.75V. This flexibility allows the MAX4632ESE+T to be easily integrated into systems that operate on different power levels without the need for additional level-shifting circuitry.

The switch's low on-resistance (<35Ω typ) is consistent over the full analog signal range, ensuring minimal signal distortion and making it an excellent choice for precision applications. Furthermore, the MAX4632ESE+T boasts a fast switching speed of less than 250ns for turn-on and less than 145ns for turn-off, which is essential for applications that require rapid signal routing.

With its ESD protection exceeding ±2000V per Method 3015.7, the MAX4632ESE+T is robust and suitable for use in environments where electrostatic discharge may be a concern. The device also features a low crosstalk and off-isolation, which minimizes signal interference, ensuring that the integrity of the analog signal is preserved.

The MAX4632ESE+T is commonly utilized in a variety of applications, including audio signal routing, battery-powered systems, communication systems, sample-and-hold circuits, and data acquisition systems. Its compact form factor and high level of integration make it an ideal choice for designers looking to optimize board space without compromising performance.

In summary, Maxim Integrated's MAX4632ESE+T analog switch is a reliable and versatile solution for designers who require high-speed, low-resistance switching in compact, power-sensitive applications.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0234 $57.0702
7+ $15.6089 $109.2623
10+ $15.1211 $151.2110
14+ $14.6334 $204.8676
18+ $14.1456 $254.6208
24+ $12.6823 $304.3752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,003 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess