EN
  • EN
  • DE

MAX4622CSE

Part No MAX4622CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 16SOIC / Dual, 5Ω Analog Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 250mOhm
Single Supply Voltage (V+) 4.5V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Part Number Series MAX4622
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810947-MAX4622CSE
Ultra Librarian 3D Model Ultra Librarian MAX4622CSE CAD Model

Description

The MAX4622CSE from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed to provide precision switching capabilities in a wide range of applications. This versatile component is well-suited for use in communication systems, data acquisition equipment, and portable devices due to its compact size and efficient power management.

Key Features

  • Dual Supply Operation: The MAX4622CSE operates from a dual ±4.5V to ±20V supply or a single +4.5V to +40V supply, offering flexibility for various circuit designs.
  • Low On-Resistance: Featuring a low on-resistance (RON) of 100Ω max, it ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • Fast Switching Times: With tON of 150ns max and tOFF of 100ns max, the device provides rapid switching, critical for high-speed data and signal processing.
  • Low Power Consumption: The MAX4622CSE boasts a low power consumption, with a quiescent current of only 0.1µA max, which is essential for battery-powered devices.
  • High Off-Isolation: It offers excellent signal isolation in the off-state, minimizing crosstalk and interference between channels.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.

Applications

The MAX4622CSE's combination of features makes it suitable for a variety of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Data acquisition systems
  • Battery-powered devices

Package and Quality

The MAX4622CSE comes in a 16-pin narrow SO package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing robust performance. Maxim Integrated ensures high-quality standards, and the MAX4622CSE is no exception, offering reliable operation across its specified temperature range and meeting stringent industry requirements.

For designers and engineers looking for a reliable and efficient SPDT analog switch, the MAX4622CSE from Maxim Integrated is an excellent choice that balances performance with power efficiency, making it a valuable component in any electronic system.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4072 $52.0360
12+ $8.5393 $102.4716
19+ $8.2724 $157.1756
25+ $8.0056 $200.1400
33+ $7.7387 $255.3771
44+ $6.9382 $305.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,433 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess