EN
  • EN
  • DE

MAX4617ESE+

Part No MAX4617ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 10OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 27pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4617
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075436-MAX4617ESE+
Ultra Librarian 3D Model Ultra Librarian MAX4617ESE+ CAD Model

Description

Maxim Integrated MAX4617ESE+ High-Speed Analog Switch

The MAX4617ESE+ is a state-of-the-art high-speed analog switch from Maxim Integrated, designed for precision applications where low distortion and fast switching are paramount. This switch is particularly well-suited for use in communication systems, data acquisition equipment, and audio/video signal routing, thanks to its superior performance characteristics.

Constructed with Maxim's proprietary silicon-gate process, the MAX4617ESE+ offers low on-resistance (RON) of just 4 ohms, ensuring minimal signal attenuation and power loss through the switch. This low on-resistance is matched with an impressive on-resistance flatness of 0.5 ohms (max) across the specified signal range, providing consistent performance and reducing signal distortion across various voltages.

The device operates from a single +5V supply or from dual ±5V supplies, which makes it versatile for different circuit configurations. Its single-supply operation simplifies design considerations, while dual-supply operation allows for the routing of both positive and negative signal swings, making it ideal for AC-coupled signals.

Featuring fast switching speeds, the MAX4617ESE+ boasts a turn-on time of just 20ns and a turn-off time of 30ns, allowing for rapid signal routing that is essential in high-speed data and video applications. This quick response time minimizes delay and ensures timely signal processing, which is critical in high-performance systems.

The MAX4617ESE+ comes in a compact 16-pin narrow SO package, making it an excellent choice for space-constrained applications. It includes additional features such as break-before-make switching action, which prevents signal shorting when switching between channels. The device also has TTL/CMOS-compatible control inputs, making it easy to interface with a wide range of digital logic levels.

In summary, the MAX4617ESE+ from Maxim Integrated is a versatile, high-speed analog switch that offers low distortion, fast switching, and compatibility with various supply voltages. Its robust design and compact form factor make it an excellent choice for designers looking to optimize their high-speed signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8628 $50.2164
32+ $3.1695 $101.4240
49+ $3.0704 $150.4496
68+ $2.9714 $202.0552
88+ $2.8723 $252.7624
117+ $2.5752 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess