EN
  • EN
  • DE

LTC2617IDE-1#PBF

Part No LTC2617IDE-1#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT R-R I2C 12-DFN / DAC 2-CH 14-bit 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 2
Settling Time 9μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±5, ±1 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 782752-LTC2617IDE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2617
Introduction Date July 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2617IDE-1#PBF CAD Model

Description

LTC2617IDE-1#PBF - A High-Precision Dual 16-Bit DAC from Linear Technology

The LTC2617IDE-1#PBF is a state-of-the-art dual 16-bit digital-to-analog converter (DAC) designed by Linear Technology, which stands out for its precision and versatility in various applications. This product is part of a family of dual 14-, 16- and 18-bit DACs, offering a perfect balance between high resolution and compact design.

Encased in a 14-lead DFN package, the LTC2617IDE-1#PBF is optimized for advanced systems that require high precision analog outputs. It operates with a supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. The device features a full 16-bit performance without any missing codes and provides a highly stable output with a low noise level, which is critical for high-end instrumentation, industrial control systems, and automated test equipment.

The LTC2617IDE-1#PBF offers a multitude of features that enhance its usability and performance. It includes a precision internal reference with a 10ppm/°C max temperature coefficient, providing a stable and accurate voltage output. This internal reference is also buffered, which reduces the external component count and simplifies the design process. Additionally, the DAC has a user-selectable internal or external reference option, giving designers flexibility in their system design.

Each of the two DACs can be individually programmed via a simple 3-wire SPI/Microwire compatible serial interface, which can operate at clock rates up to 50MHz. The LTC2617IDE-1#PBF also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is particularly useful in systems that require a predictable startup condition.

Furthermore, the device supports a SoftSpan feature with five output ranges (0V to 5V, 0V to 10V, ±5V, ±10V, and –2.5V to 7.5V), allowing users to configure the output voltage range to match the needs of the subsequent stages in their signal chain without additional external components.

Linear Technology's LTC2617IDE-1#PBF is a powerful tool for designers who require high-precision DACs in their systems. Its combination of features and performance makes it an excellent choice for a wide range of applications that demand the highest level of accuracy and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess