EN
  • EN
  • DE

MAX4610EPD+

Part No MAX4610EPD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin PDIP N / IC ANALOG SW SPST N/O QUAD 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 786319-MAX4610EPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4610
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4610EPD+ CAD Model

Description

Maxim Integrated MAX4610EPD+ Precision, Quad, SPST Analog Switches

The MAX4610EPD+ from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch designed to deliver precision signal routing in a variety of applications. This device is particularly suitable for applications requiring low distortion and high speed, such as audio signal routing, video signal switching, and communication systems.

Constructed with Maxim Integrated's proprietary silicon-gate process, the MAX4610EPD+ features low on-resistance (RON) of just 4 ohms (typical), ensuring minimal signal attenuation and power loss across the switch. Moreover, the RON is matched between switches to within 0.5 ohms (typical) and is flat (0.5 ohms typical) over the specified signal range, providing excellent linearity and low distortion.

The MAX4610EPD+ operates from a single +4.5V to +36V supply or dual ±4.5V to ±20V supplies, making it versatile for both single and dual supply operations. This flexibility allows it to be used in a wide range of applications without the need for additional voltage level translation. The device also features fast switching speeds (tON = 175ns and tOFF = 145ns typical), which is critical for applications that require rapid signal routing.

For enhanced system reliability, the MAX4610EPD+ includes robust electrostatic discharge (ESD) protection, with ±2000V Human Body Model (HBM) protection on the switch inputs, reducing the risk of damage during handling and operation. Additionally, the device's low power consumption and reduced power supply requirements contribute to energy-efficient designs.

The MAX4610EPD+ is available in a 14-pin plastic DIP package, making it easy to integrate into a wide variety of circuit boards. Its compact form factor is ideal for space-constrained applications that demand high-density component placement.

With its combination of low on-resistance, matched switch characteristics, high-speed operation, and ESD protection, the MAX4610EPD+ is a robust solution for designers seeking a reliable and precise analog switch for their next project.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess