EN
  • EN
  • DE

MAX4609ESE+

Part No MAX4609ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SW CMOS SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 110ns, 150ns
Charge Injection 45pC
Channel Capacitance (CS(off), CD(off)) 64pF, 64pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX4609
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704033-MAX4609ESE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4609ESE+ CAD Model

Description

Maxim Integrated's MAX4609ESE+ High-Speed Analog Switch

The MAX4609ESE+ is a precision, quad, high-speed analog switch from Maxim Integrated that offers exceptional performance for signal routing applications. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it versatile for various system requirements. The MAX4609ESE+ comes in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.

One of the standout features of the MAX4609ESE+ is its low on-resistance (RON), which typically stands at 4Ω. This low resistance ensures minimal signal attenuation when the switch is closed, providing a high-fidelity signal path. Additionally, the device boasts a fast switching speed, with turn-on and turn-off times typically less than 20ns, making it suitable for high-speed applications.

The MAX4609ESE+ is also characterized by its low crosstalk and off-isolation, which minimizes signal interference between channels and preserves signal integrity. This makes it an excellent choice for precision analog applications, such as audio and video signal routing, where maintaining signal quality is critical.

With its wide analog signal range, the MAX4609ESE+ can pass signals that range from the negative supply voltage up to the positive supply voltage without distortion. This feature, along with its low distortion and high linearity, makes the switch ideal for handling both AC and DC signals in a variety of analog systems.

For added flexibility, the MAX4609ESE+ includes TTL/CMOS-compatible digital inputs, which allow for easy integration with digital logic components. This compatibility ensures that the switch can be controlled directly by microprocessors or other digital controllers without the need for level-shifting circuitry.

Overall, the MAX4609ESE+ from Maxim Integrated is a robust and reliable solution for designers looking to incorporate high-speed switching capabilities into their systems. Its combination of high performance, low power consumption, and small footprint makes it a highly attractive component for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9517 $59.5170
24+ $4.8833 $117.1992
37+ $4.7309 $175.0433
51+ $4.5784 $233.4984
66+ $4.4260 $292.1160
88+ $3.9674 $349.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess