EN
  • EN
  • DE

MAX4608CPE

Part No MAX4608CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.5Ω, Dual, SPST, CMOS Analog Switches | IC SWITCH DUAL SPST 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 110ns, 150ns
Charge Injection 45pC
Channel Capacitance (CS(off), CD(off)) 64pF, 64pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -66dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number MAX4608
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213846-MAX4608CPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4608CPE CAD Model

Description

Maxim Integrated MAX4608CPE Analog Multiplexer

The MAX4608CPE from Maxim Integrated is a high-performance, single-ended 8-channel analog multiplexer. This device is designed for precision signal routing in applications where low distortion and crosstalk are critical. The MAX4608CPE is part of Maxim's family of CMOS analog ICs, which are renowned for their high-quality and reliability.

One of the key features of the MAX4608CPE is its low on-resistance of 100 ohms, which is matched between channels to within 4 ohms and remains flat over the specified signal range. This characteristic ensures minimal signal attenuation and a consistent performance across all channels. Additionally, the device boasts low charge injection of 10pC, which minimizes the impact on signal integrity during switching events.

The MAX4608CPE operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, making it versatile for a wide range of applications. The device also features fast switching speeds, with transition times typically around 250ns, ensuring quick and efficient signal routing.

Designed with a 44V maximum voltage rating between the signal inputs and the V+ supply, the MAX4608CPE offers an additional layer of protection for connected components. The multiplexer also includes ESD protection up to 2000V, safeguarding the device from static discharges.

With its TTL/CMOS-logic-compatible control inputs, the MAX4608CPE can easily integrate into a variety of digital systems. The device is packaged in a 16-pin plastic DIP, which is suitable for through-hole mounting, providing robust physical integration into circuit boards.

Applications for the MAX4608CPE are diverse and include data acquisition systems, communication systems, audio and video signal routing, test equipment, and medical instrumentation. Its combination of high precision, reliability, and ease of use makes it an excellent choice for designers looking to optimize their analog signal routing with minimal compromise on performance.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess