EN
  • EN
  • DE

MAX4606CPE

Part No MAX4606CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW QUAD ANLG CMOS SPST 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX4606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925417-MAX4606CPE
Ultra Librarian 3D Model Ultra Librarian MAX4606CPE CAD Model

Description

Maxim Integrated MAX4606CPE Analog Switch

The Maxim Integrated MAX4606CPE is a high-performance, quad, SPST (Single Pole Single Throw) analog switch designed to deliver precision signal switching in a variety of applications. This component is part of Maxim's MAX4600 series of switches, which are known for their low on-resistance and low power consumption, making them ideal for battery-powered devices and portable applications.

The MAX4606CPE operates from a single +4.5V to +30V supply or from dual ±4.5V to ±20V supplies, providing design flexibility for different system requirements. The device features low on-resistance of 100Ω max, which remains flat over the specified signal range (0.5Ω max on-resistance matching and 2Ω max on-resistance flatness). This ensures minimal signal distortion and makes the switch suitable for precision applications such as test equipment, audio signal routing, and data acquisition systems.

One of the key advantages of the MAX4606CPE is its ESD protection greater than 2000V per Method 3015.7, which safeguards the device against electrostatic discharge events and enhances its robustness in harsh environments. Additionally, the switch's TTL/CMOS-logic compatible control inputs allow for easy interfacing with a wide range of microcontrollers and digital circuits.

The MAX4606CPE's package is a 16-pin plastic DIP (Dual In-line Package), which is through-hole mountable, providing a reliable connection for applications where surface-mount technology is not suitable. The device also boasts low crosstalk and off-isolation, making it an excellent choice for multiplexing and signal routing in complex systems.

Overall, the Maxim Integrated MAX4606CPE analog switch is a versatile and reliable solution for designers looking to efficiently control analog signals in their electronic designs. Its combination of low power consumption, high ESD protection, and precision switching characteristics make it a valuable component in a wide range of applications.

For more detailed specifications and application information, designers are encouraged to refer to the MAX4606CPE datasheet provided by Maxim Integrated.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess