EN
  • EN
  • DE

MAX336EWI

Part No MAX336EWI
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28SOIC / 16-Channel/Dual 8-Channel, Low-Leakage, CMOS Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Number of Circuits 1
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Single Supply Voltage (V+) 4.5V ~ 20V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Part Number Series MAX336
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805888-MAX336EWI
Ultra Librarian 3D Model Ultra Librarian MAX336EWI CAD Model

Description

MAX336EWI - Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX336EWI is a highly integrated analog multiplexer (mux) designed by Maxim Integrated, a company renowned for its innovative and high-performance analog and mixed-signal engineering solutions. This device comes with the flexibility of 16 single-ended channels or dual 8-channel configurations, making it an ideal choice for various data acquisition and signal routing applications where space and power efficiency are crucial.

Constructed with low-voltage CMOS technology, the MAX336EWI operates with a single +5V power supply or dual ±5V supplies, providing design versatility for both unipolar and bipolar operating modes. It is particularly suitable for battery-operated systems due to its low power consumption and power-down feature that minimizes the power usage when the device is inactive.

The MAX336EWI offers exceptional performance with its low on-resistance (<100 ohms), which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and preserves the integrity of the analog signal being passed through the mux. Additionally, the low charge injection feature of this device minimizes the transient current spikes that occur during switching, thereby protecting sensitive analog circuits connected to the mux.

For enhanced reliability, the MAX336EWI is equipped with fault protection up to ±35V against overvoltage conditions. This feature protects the device from inadvertent voltage spikes that may occur in harsh electrical environments. Furthermore, the mux includes break-before-make switching, which prevents momentary short circuits when switching from one channel to another, thus ensuring a safe and reliable operation.

Designed with a wide operating temperature range of -40°C to +85°C, the MAX336EWI is suitable for industrial applications that may be subject to extreme conditions. Its compact 28-pin wide-body SO package allows for a reduced footprint on printed circuit boards, making it a space-efficient solution for dense circuit designs.

In summary, the MAX336EWI by Maxim Integrated is a precision analog multiplexer that combines low-voltage operation, robust protection features, and high signal integrity, making it a versatile and reliable component for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess