EN
  • EN
  • DE

MAX4583EEE-T

Part No MAX4583EEE-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance(CS off, CD off) 4pF, 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 207427-MAX4583EEE-T
Ultra Librarian 3D Model Ultra Librarian MAX4583EEE-T CAD Model

Description

Maxim Integrated MAX4583EEE-T Analog Multiplexer

The Maxim Integrated MAX4583EEE-T is a high-performance, low-voltage, single-ended analog multiplexer that offers precision signal routing for a variety of applications. This compact and efficient device is an ideal choice for systems where space is at a premium and low power consumption is a must.

Key Features

  • Multiple Channels: The MAX4583EEE-T features a 4:1 multiplexer configuration, providing flexibility in connecting one of four inputs to a single output.
  • Low Voltage Operation: Designed for operation from a single +2.7V to +12V supply or from dual ±2.7V to ±6V supplies, this device is suitable for battery-powered and portable applications.
  • Low On-Resistance: With a typical on-resistance of just 100 ohms, the MAX4583EEE-T ensures minimal signal distortion and attenuation.
  • Low Crosstalk and Off-Isolation: High isolation between channels minimizes signal interference, making it perfect for precision analog signal handling.
  • Fast Switching Times: The device boasts fast switching times (tON < 175ns and tOFF < 145ns), providing quick response for time-sensitive applications.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling and operation.
  • Extended Temperature Range: The MAX4583EEE-T operates over an extended temperature range of -40°C to +85°C, suitable for industrial environments.

Applications

The MAX4583EEE-T is versatile and can be used in a range of applications, including:

  • Data acquisition systems
  • Battery-powered equipment
  • Communication systems
  • Audio and video signal routing
  • Test equipment

Package Information

The device comes in a 16-pin QSOP package, marked with the suffix "EEE," offering a compact footprint. The "T" at the end of the product name indicates that it is provided in tape and reel packaging, which is convenient for automated assembly processes.

Overall, the Maxim Integrated MAX4583EEE-T provides a reliable and efficient solution for designers looking to incorporate a high-quality analog multiplexer into their systems. Its combination of low power, high-speed performance, and robust protection features makes it an excellent choice for both simple and complex signal routing applications.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess