EN
  • EN
  • DE

MAX4684EUB+TG104

Part No MAX4684EUB+TG104
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description INTEGRATED CIRCUIT / Circuit IC Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX468
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212132-MAX4684EUB+TG104
Ultra Librarian 3D Model Ultra Librarian MAX4684EUB+TG104 CAD Model

Description

Maxim Integrated MAX4684EUB+TG104: High-Performance Analog Switch

The MAX4684EUB+TG104 is a state-of-the-art analog switch from Maxim Integrated, designed to deliver exceptional performance for a wide range of applications. This compact and efficient switch is housed in a microMAX-10 package, making it an excellent choice for space-constrained designs.

At the heart of the MAX4684EUB+TG104 is its low on-resistance (RON) characteristic, which ensures minimal signal distortion and power loss across the switch. This feature, combined with a low RON flatness, guarantees that the switch performance remains consistent and reliable over the entire signal range. With an RON match between channels of less than 0.5 ohms and an RON flatness of less than 1.5 ohms, the MAX4684EUB+TG104 provides excellent linearity and signal integrity.

Another significant advantage of the MAX4684EUB+TG104 is its wide operating voltage range, from +1.8V to +5.5V. This versatility makes the switch suitable for various applications, including battery-powered devices where power supply levels can fluctuate. Additionally, the device boasts a low leakage current of less than 1nA at +25°C, further enhancing its suitability for precision applications where maintaining signal integrity is crucial.

The MAX4684EUB+TG104 also features fast switching speeds, with turn-on and turn-off times typically less than 250ns, making it ideal for applications that require rapid signal routing. The device's high off-isolation of -80dB at 1MHz ensures that signals are well contained when the switch is in the off state, reducing the chance of crosstalk and interference in multi-channel systems.

Designed with a break-before-make switching action, the MAX4684EUB+TG104 prevents momentary shorting when switching between channels. This feature is particularly important in applications where signal integrity and protection of downstream components are critical.

In summary, the MAX4684EUB+TG104 from Maxim Integrated is a high-performance analog switch that offers low on-resistance, fast switching speeds, and a wide operating voltage range, making it an ideal choice for a variety of applications, including communication systems, data acquisition, and portable devices.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess