EN
  • EN
  • DE

MAX4580CAE+

Part No MAX4580CAE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 16-Pin SSOP / IC SWITCH DUAL SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 1.25 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 160ns, 210ns
Charge Injection -60pC
Channel Capacitance (CS(off), CD(off)) 115pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -65dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 786297-MAX4580CAE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4580
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4580CAE+ CAD Model

Description

Maxim Integrated MAX4580CAE+ Multiplexer

The Maxim Integrated MAX4580CAE+ is a high-performance, low-voltage, CMOS analog multiplexer that offers precision signal routing for a variety of applications. This device is designed to operate with a single +5V supply or dual ±5V supplies, providing designers with flexibility in integrating the multiplexer into their systems.

Key Features

  • Multiple Configuration Options: The MAX4580CAE+ comes in a 16-pin SSOP package and features a single 8-channel configuration, which allows users to select one of eight inputs to be passed to the output.
  • Low Power Consumption: With its CMOS technology, the device ensures low power dissipation, making it ideal for power-sensitive applications.
  • High Switching Speed: Fast switching times of tON < 250ns and tOFF < 150ns allow for responsive signal routing, crucial in time-sensitive applications.
  • Low On-Resistance: The MAX4580CAE+ features a low on-resistance (RON) of 100Ω, which is matched between channels to within 2.5Ω and remains flat over the specified analog signal range, minimizing signal distortion.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, withstanding up to 2000V per the Human Body Model, providing robustness for industrial environments.

Applications

The MAX4580CAE+ is suitable for various applications that require high-quality signal routing, including:

  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Signal Routing
  • Medical Equipment
  • Test Equipment

Technical Specifications

Parameter Value
Supply Voltage (Single) +5V
Supply Voltage (Dual) ±5V
On-Resistance (RON) 100Ω
Channel Match (ΔRON) 2.5Ω
Switching Time (tON/tOFF) 250ns/150ns
ESD Protection 2000V

With its combination of low power, high-speed operation, and precision, the Maxim Integrated MAX4580CAE+ is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess