EN
  • EN
  • DE

MAX4570EAI+

Part No MAX4570EAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Number of Channels 2
On-State Resistance (Maximum) 80 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
-3db Bandwidth 14MHz
Features Break-Before-Make, Clickless, SPI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786293-MAX4570EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4570
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4570EAI+ CAD Model

Description

Maxim Integrated MAX4570EAI+ Multiplexer

The Maxim Integrated MAX4570EAI+ is a high-performance, low-voltage, CMOS analog multiplexer that offers precision signal routing for a wide range of applications. This device is designed to operate with a single +1.8V to +5.5V supply, making it an excellent choice for portable and battery-powered systems where power efficiency is crucial.

The MAX4570EAI+ features a single 8-channel multiplexer, which allows eight different analog signals to be selected and passed through to a single output. The multiplexing function is controlled by a 3-bit digital input, which can be driven by TTL or CMOS logic levels. This flexibility makes it easy to interface with microcontrollers and other digital systems.

One of the key advantages of the MAX4570EAI+ is its low on-resistance, typically 100 ohms, which minimizes signal attenuation and ensures high signal integrity. Additionally, the device exhibits low charge injection and low power consumption, further enhancing its suitability for precision analog applications.

The MAX4570EAI+ also boasts break-before-make switching action, which prevents momentary short circuits when switching between channels. This feature is particularly important in applications where signal integrity and the protection of downstream components are critical.

This multiplexer is housed in a compact 16-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. The MAX4570EAI+ is specified for the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Applications for the MAX4570EAI+ include data acquisition systems, sample-and-hold circuits, communication systems, and any application that requires efficient and reliable routing of multiple analog signals with minimal cross-talk and signal degradation.

In summary, the Maxim Integrated MAX4570EAI+ is a versatile and efficient solution for analog signal multiplexing, offering high performance with low power consumption in a small package, making it a top choice for designers in various industries.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3296 $51.9552
29+ $3.5525 $103.0225
44+ $3.4415 $151.4260
61+ $3.3305 $203.1605
78+ $3.2195 $251.1210
104+ $2.8864 $300.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess