EN
  • EN
  • DE

MAX4569EUK+T

Part No MAX4569EUK+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description ±15kV ESD-Protected, Low-Voltage SPDT/SPST, CMOS Analog Switches | IC SWITCH SPST SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 70Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 1.8V ~ 12V
Switch Time (Ton, Toff) (Maximum) 150ns, 80ns
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 20pF, 12pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX4569
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1213788-MAX4569EUK+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4569EUK+T CAD Model

Description

Maxim Integrated Product Overview: MAX4569EUK+T

The MAX4569EUK+T is a precision, low-voltage, SPDT (Single Pole Double Throw) analog switch from Maxim Integrated that offers a perfect balance of low power consumption and high performance. This component is designed for use in a wide range of applications, including signal routing, data acquisition systems, and battery-powered devices. Its compact SOT23 package makes it an excellent choice for space-constrained applications.

Key Features

  • Low On-Resistance: The MAX4569EUK+T features a low on-resistance (RON) that typically ranges from 10Ω, ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It can operate from a single +1.8V to +5.5V supply, making it versatile for various applications and compatible with most TTL and CMOS logic levels.
  • Low Power Consumption: With its low power consumption, this analog switch is ideal for portable and battery-powered applications, helping to extend battery life and reduce overall power requirements.
  • High Off-Isolation: The device provides high off-isolation at -65dB at 1MHz, which prevents crosstalk between signals when the switch is in the off position.
  • ESD Protection: The MAX4569EUK+T is equipped with enhanced ESD protection, withstanding up to ±2kV Human Body Model, which helps to prevent damage from electrostatic discharges during handling and operation.

Applications

The versatility of the MAX4569EUK+T makes it suitable for a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Sample and Hold Circuits
  • Battery-Powered Devices
  • Test Equipment

In summary, the Maxim Integrated MAX4569EUK+T analog switch is a highly reliable and efficient solution for designers looking to optimize their systems for power and space without compromising on performance. Its robust feature set, including low on-resistance, low power consumption, and high off-isolation, makes it a standout choice for a multitude of electronic applications.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess