EN
  • EN
  • DE

MAX4558EPE+

Part No MAX4558EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin PDIP N / IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Operating Supply Voltage 2 V ~ 12 V
Dual Voltage Supply ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance (CS(off), CD(off)) 2.5pF, 10pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -93dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 786273-MAX4558EPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4558
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4558EPE+ CAD Model

Description

The MAX4558EPE+ from Maxim Integrated is a high-performance, CMOS analog multiplexer/demultiplexer designed to deliver precision signal routing in a wide array of electronic applications. This versatile component is suitable for use in communication systems, data acquisition, test equipment, and audio/video signal routing, among other applications.

Key Features

  • Low Crosstalk: The device offers excellent isolation between channels, minimizing signal interference and ensuring signal integrity.
  • Low On-Resistance: With its low on-resistance, the MAX4558EPE+ provides a high-quality signal path with minimal signal loss.
  • Single or Dual Supply Operation: It can operate with a single +5V to +30V supply or a dual ±4.5V to ±20V supply, providing flexibility in various circuit designs.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • High Off-Isolation: It features high off-isolation, reducing the likelihood of unwanted signal leakage between channels when in the off state.
  • ESD Protection: The MAX4558EPE+ includes ESD protection diodes on all digital and analog inputs, enhancing the durability and reliability of the device.

Applications

  • Communication Systems
  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Test and Measurement Equipment

Product Specifications

The MAX4558EPE+ comes in a 16-pin PDIP (Plastic Dual In-line Package) and is characterized for operation over the extended industrial temperature range of -40°C to +85°C. It features an 8-channel configuration, which allows for multiple signal routing options within a single package, saving on board space and reducing complexity in system design.

For detailed technical specifications, application circuits, and typical operating characteristics, designers should refer to the official datasheet provided by Maxim Integrated.

Maxim Integrated's commitment to quality and innovation ensures that the MAX4558EPE+ analog multiplexer/demultiplexer stands out as a reliable choice for engineers looking to optimize their signal routing with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess