EN
  • EN
  • DE

MAX4558CEE+T

Part No MAX4558CEE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 160 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 150ns, 120ns
Charge Injection 2.4pC
Channel Capacitance(CS off, CD off) 2.5pF, 10pF
Max Leakage Current (IS off) 1nA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-QSOP
Win Source Part Number 116494-MAX4558CEE+T
Ultra Librarian 3D Model Ultra Librarian MAX4558CEE+T CAD Model

Description

Overview of MAX4558CEE+T from Maxim Integrated

The MAX4558CEE+T is a high-performance analog multiplexer/demultiplexer (mux/demux) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This component is part of a family of pin-compatible multiplexers that includes the MAX4558, MAX4559, and MAX4560, each tailored for specific interfacing requirements.

Key Features

  • Low On-Resistance: The device features low on-resistance (<100 ohms) which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: These characteristics make the MAX4558CEE+T suitable for high-frequency signal switching, reducing interference between channels and preserving signal fidelity.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and making it compatible with a variety of systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-powered and energy-efficient applications.
  • TTL/CMOS Logic-Compatible: The control inputs are compatible with TTL and CMOS logic levels, allowing easy interfacing with microcontrollers and digital logic.
  • ESD Protection: The MAX4558CEE+T includes ESD protection diodes to safeguard against electrostatic discharge events, enhancing the durability of the device.

Applications

The MAX4558CEE+T is versatile and can be used in various applications, including:

  • Audio and Video Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test Equipment
  • Automotive Systems

Package and Quality

The MAX4558CEE+T comes in a surface-mount SSOP (Shrink Small Outline Package) that is suitable for compact PCB layouts, allowing for high-density integration. Maxim Integrated ensures high-quality standards, and the product is designed to meet stringent industrial specifications for performance and reliability.

In summary, the MAX4558CEE+T analog multiplexer/demultiplexer from Maxim Integrated offers a blend of performance, low power consumption, and ease of use, making it a smart choice for designers looking to optimize their analog signal routing in a variety of applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess