Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 120Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 110ns, 90ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 3.5pF, 3pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX4553
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX4553EEE-MA,MAXMAXMAX4553EEE
Standard Package 1
Win Source Part Number 1075412-MAX4553EEE
Ultra Librarian 3D Model Ultra Librarian MAX4553EEE CAD Model

Description

The MAX4553EEE from Maxim Integrated is a high-performance, low-voltage, single 8-channel multiplexer (mux) designed for precision signal routing in sophisticated electronic systems. This device is an ideal choice for applications that demand minimal power consumption and maximum reliability, such as data acquisition systems, battery-powered devices, and communication equipment.

Key Features

  • Single 8-Channel Configuration: The MAX4553EEE offers a versatile 8:1 multiplexer configuration, allowing for efficient signal management in complex circuits.
  • Low Voltage Operation: Designed for a supply voltage range of 2.7V to 5.5V, it is well-suited for portable and low-power applications.
  • Low On-Resistance: The device features low on-resistance (100Ω max), ensuring minimal signal distortion and higher integrity for the routed signals.
  • Low Crosstalk and Off-Isolation: It provides excellent signal isolation between channels, minimizing interference and preserving signal fidelity.
  • ESD Protection: The MAX4553EEE is equipped with electrostatic discharge (ESD) protection, safeguarding the device from potential damage caused by static electricity.
  • Bidirectional Signal Flow: Signals can pass in both directions through the mux, offering flexibility in signal routing within a circuit.
  • TTL/CMOS Logic-Compatible: The control inputs are compatible with both TTL and CMOS logic levels, making it easy to interface with a variety of digital components.
  • Small Package: Housed in a compact QSOP-16 package, the MAX4553EEE saves valuable board space in space-constrained applications.

Applications

The MAX4553EEE is a versatile component that can be integrated into a wide range of electronic systems. Some of its common applications include:

  • Data acquisition systems
  • Battery-powered devices
  • Audio and video signal routing
  • Communication systems
  • Test equipment
  • Medical instrumentation

With its combination of low power consumption, high signal integrity, and small form factor, the Maxim Integrated MAX4553EEE analog multiplexer is a reliable solution for designers looking to optimize their signal routing needs.

You May Also Be Interested in

Maxim Integrated
IC SWITCH QUAD SPST 16SOIC / Precision, Quad, SPST Analog Switches
Lowest to $1.3339
ECAD model for MAX364ESE
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.5910
ECAD model for TMUX4051PWRQ1
Maxim Integrated
Low-Voltage, Quad, SPST CMOS Analog Switches | IC SW QUAD SPST N/O-N/C 14-DIP
Need more? Email Us
ECAD model for MAX4612EPD
Analog Devices Inc.
Analog Switch ICs IC DI CMOS Protected
Lowest to $111.6000
ECAD model for AD7510DIKP
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.4192
ECAD model for TMUX4053PWR
SHANGHAI BELLING CO., LTD.
1 2.7Ω@5.0V 1.8V~5.5V SC-70-6 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0496
ECAD model for BL1551B
Renesas Electronics America
IC MUX/DEMUX 8X1 16TQFN
Lowest to $9.8526
ECAD model for ISL84781IRZ-T
Maxim Integrated
IC SWITCH QUAD SPST 16SOIC
Need more? Email Us
ECAD model for MAX364ESE+T
Renesas Electronics America
IC MULTIPLEXER DUAL 4X1 16TSSOP
Lowest to $6.6836
ECAD model for DG409DVZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention