EN
  • EN
  • DE

MAX4542ESA+

Part No MAX4542ESA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 100ns, 75ns
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 135133-MAX4542ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4542ESA+ CAD Model

Description

Introducing the MAX4542ESA+ from Maxim Integrated

The MAX4542ESA+ is a precision, dual, high-speed analog switch that offers low-voltage single-supply operation, making it a versatile component for a wide range of applications. Manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products, this analog switch is designed to provide superior performance in terms of switching speed and signal integrity.

Constructed with Maxim's proprietary silicon-gate process, the MAX4542ESA+ boasts a single-supply voltage range of +2.7V to +12V, or dual supplies of ±2.7V to ±6V, giving designers the flexibility to incorporate the device into various circuit designs without the need for additional voltage level adjustments. This feature is particularly beneficial for battery-powered and portable devices where power efficiency is crucial.

The switch comes in a small 8-pin NSOIC package, making it an excellent choice for space-constrained applications. Furthermore, its low on-resistance of less than 35 ohms ensures minimal signal distortion, and the on-resistance match between channels is less than 2.5 ohms, which is critical for maintaining signal fidelity in differential signal paths.

With fast switching times (tON < 175ns and tOFF < 145ns), the MAX4542ESA+ is ideal for sample-and-hold circuits, audio and video signal routing, battery-operated equipment, and communication systems. Its high off-isolation of -75dB at 1MHz minimizes crosstalk, making it suitable for multiplexing and demultiplexing applications where signal integrity is paramount.

Additional features of the MAX4542ESA+ include TTL/CMOS-logic compatibility, which simplifies interface with microprocessors and digital logic. The device also offers break-before-make switching action, which prevents momentary shorting of signals during channel transitions. For added protection, the MAX4542ESA+ incorporates overvoltage protection, which ensures that the analog inputs can withstand +16V without damage, even when the device is powered off.

In summary, the MAX4542ESA+ from Maxim Integrated is a high-performance analog switch that offers reliability, versatility, and superior signal handling capabilities, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess