EN
  • EN
  • DE

MAX4541EKA-T

Part No MAX4541EKA-T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name MAX4541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881845-MAX4541EKA-T
Ultra Librarian 3D Model Ultra Librarian MAX4541EKA-T CAD Model

Description

Maxim Integrated MAX4541EKA-T Analog Switch

The MAX4541EKA-T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that offers a unique combination of features designed to enhance the functionality and performance of your electronic designs. This compact and efficient switch is ideal for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX4541EKA-T delivers fast switching speeds and low on-resistance, ensuring minimal signal distortion and power loss. The device operates from a single +1.8V to +5.5V supply, making it suitable for both portable and low-power applications. Additionally, it is fully specified to operate at a +2.7V supply, providing designers with flexibility in various circuit configurations.

The MAX4541EKA-T's low charge injection of less than 10pC and low power consumption of less than 1µW make it an excellent choice for high-precision applications where power efficiency is crucial. Its high off-isolation of 70dB at 1MHz further ensures that signals are cleanly and accurately switched without interference.

Available in a small 8-pin SOT23 package, the MAX4541EKA-T is designed for space-constrained applications. It features TTL/CMOS-compatible control inputs, which allow for easy interfacing with a wide range of logic levels. This makes the MAX4541EKA-T versatile and easy to integrate into existing designs without the need for additional level-shifting hardware.

With an extended operating temperature range of -40°C to +85°C, the MAX4541EKA-T is reliable and robust, capable of performing in harsh environmental conditions. Its ESD protection exceeds 2000V per Method 3015.7, providing an additional layer of safety against unexpected electrical discharges.

In summary, the Maxim Integrated MAX4541EKA-T analog switch is a high-quality, versatile component that offers excellent performance for a wide range of applications. Its low-voltage operation, high-speed switching, low power consumption, and small footprint make it a top choice for designers seeking efficient and reliable signal switching solutions.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3701 $61.6545
105+ $1.1242 $118.0410
160+ $1.0891 $174.2560
220+ $1.0540 $231.8800
285+ $1.0189 $290.3865
380+ $0.9134 $347.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess