EN
  • EN
  • DE

MAX4536ESE+T

Part No MAX4536ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX4 100OHM 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 100ns, 50ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX4536
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075408-MAX4536ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX4536ESE+T CAD Model

Description

Maxim Integrated MAX4536ESE+T Analog Multiplexers

The MAX4536ESE+T from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer that comes in a compact surface-mount package. This precision analog switching device is designed to operate in a range of applications that require the routing of analog or digital signals. With its single-ended 8-channel multiplexer configuration, the MAX4536ESE+T offers versatility for signal routing in various electronic systems.

One of the key features of the MAX4536ESE+T is its low on-resistance, which typically stands at 100 ohms. This ensures minimal signal attenuation and distortion when the switch is closed, providing a high level of signal integrity. Additionally, the on-resistance is matched between switches to within 4 ohms and remains flat over the specified signal range, which is crucial for applications requiring consistent performance across all channels.

The device operates from a single +2.7V to +12V supply, or from dual ±2.7V to ±6V supplies, making it highly versatile for systems with varying power requirements. This flexibility allows the MAX4536ESE+T to be used in both portable battery-powered devices and larger, mains-powered equipment.

The MAX4536ESE+T features fast switching speeds, with transition times typically under 250ns, ensuring swift and responsive operation in time-sensitive applications. It also offers low crosstalk and off-isolation, which are critical parameters in systems where signal purity is paramount.

For ease of use, the MAX4536ESE+T is TTL/CMOS logic compatible, allowing it to interface seamlessly with a wide range of digital components. It is packaged in a 16-pin narrow SO package, which is ideal for space-constrained applications.

Applications for the MAX4536ESE+T are diverse and include signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. Its robust design and reliable performance make it a go-to choice for engineers and designers looking for a multiplexer that can handle both precision analog and high-speed digital signals.

Overall, the MAX4536ESE+T represents a combination of performance, versatility, and reliability, making it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess